EN
  • EN
  • DE

MAX6312UK33D4

Part No MAX6312UK33D4
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705116-MAX6312UK33D4
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6312UK33D4 CAD Model

Description

Maxim Integrated MAX6312UK33D4 Microprocessor Reset Circuit

The MAX6312UK33D4 is a precision, low-power microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +3.3V-powered circuits.

This compact supervisory circuit is specifically engineered to maintain system integrity by monitoring the power supply voltage levels. In the event that the supply voltage drops below a preset threshold, the MAX6312UK33D4 asserts a reset signal to prevent the μP from operating under potentially harmful conditions such as low voltage, which could lead to erratic behavior or data corruption.

The reset output from the MAX6312UK33D4 remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, ensuring the system has adequate time to stabilize before the processor is allowed to run. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Key features of the MAX6312UK33D4 include:

  • A preset VCC reset threshold of 3.3V tailored for use with +3.3V power supplies.
  • Low supply current of 1μA, which is ideal for battery-operated equipment.
  • A guaranteed reset valid to VCC = 1V, which ensures reliable system reset even during low voltage conditions.
  • No external components are required, which simplifies circuit design and reduces overall system cost.
  • Immunity to short VCC transients, which prevents false resets and system disturbances.

The MAX6312UK33D4 is an ideal choice for portable devices, computers, controllers, intelligent instruments, and critical μP power monitoring. Its robust design ensures that digital systems operate reliably and safely by providing a dependable reset signal whenever necessary. With its easy integration and proven performance, this reset circuit from Maxim Integrated is a trusted solution for maintaining the proper function of a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess