EN
  • EN
  • DE

MAX6315EUS26D4+T

Part No MAX6315EUS26D4+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705126-MAX6315EUS26D4+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6315EUS26D4+T CAD Model

Description

Maxim Integrated MAX6315EUS26D4+T Low-Power Microprocessor Reset Circuit

The MAX6315EUS26D4+T is a highly reliable and precise microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, this device is engineered to provide a quick and accurate response to ensure system stability by resetting the µP during power-up, power-down, and brownout conditions. Its compact form factor and low power consumption make it ideal for portable and space-constrained applications.

This supervisory circuit features a factory-trimmed reset threshold voltage of 2.63V, tailored to operate with 2.7V to 3.3V power supplies, making it well-suited for low-voltage applications. The MAX6315EUS26D4+T comes in a 4-pin SOT-143 package, which is both space-saving and convenient for integration into a wide range of electronic systems. The device's active-low reset output remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold level, ensuring a proper system reset and allowing the power supply and processor to stabilize.

One of the key features of the MAX6315EUS26D4+T is its low supply current draw of only 1µA, which contributes to enhanced battery life in portable devices. Additionally, the device is characterized for operation over a broad temperature range, from -40°C to +85°C, providing reliable performance under various environmental conditions.

The reset circuit also includes an integrated debounce circuitry, which eliminates the need for any external components, thereby reducing system complexity and additional costs. This product is available in tape and reel format (denoted by the "+T" suffix), facilitating automated assembly and mass production processes for electronic manufacturers.

In summary, the MAX6315EUS26D4+T from Maxim Integrated is a robust and efficient solution for microprocessor system management, offering precise voltage monitoring, low power consumption, and a compact package. It is an essential component for designers looking to enhance the reliability of their digital systems, particularly in applications where space and power are at a premium.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess