The MAX6315US31D4+ is a state-of-the-art microprocessor (µP) supervisory circuit developed by Maxim Integrated. This compact and highly reliable component is designed to monitor power supplies in µP and digital systems, providing a significant enhancement in system reliability and accuracy over standard reset circuits.
Key Features
- Precision Monitoring: With factory-set reset threshold voltages for 3.1V, the MAX6315 ensures precise voltage monitoring, safeguarding your system against undervoltage conditions.
- Low Power Consumption: The device is optimized for low-power operation, making it an ideal choice for portable and battery-powered applications.
- Manual Reset Input: It features a manual reset input that allows for a system reset to be triggered with an external switch or logic signal.
- Quad Voltage Monitoring: The capacity to monitor four voltage levels simultaneously allows for comprehensive system protection.
- Immunity to Short Vcc Transients: The MAX6315 is designed to be immune to short-duration transients on the Vcc line, ensuring stable operation under fluctuating power conditions.
- Compact Design: Available in a small SOT143 package, the device saves valuable board space in dense circuit designs.
Applications
The MAX6315US31D4+ is versatile and can be used in a wide range of applications, including:
- Computers and Controllers
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Critical µP and µC Power Monitoring
Technical Specifications
Parameter
Value
Threshold Voltage
3.1V
Operating Temperature
-40°C to +85°C
Package Type
SOT143
Supply Voltage Range
1.0V to 5.5V
Reset Timeout Period
140 ms (min)
The MAX6315US31D4+ is designed for direct interfacing to microprocessor systems, with a guaranteed reset valid to Vcc = 1.0V. It provides a robust solution for system stability and is a critical component for any design requiring reliable voltage monitoring and system reset functionality.