EN
  • EN
  • DE

MAX631ACSA+

Part No MAX631ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (5V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 45kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123758-MAX631ACSA+
Ultra Librarian 3D Model Ultra Librarian MAX631ACSA+ CAD Model

Description

The MAX631ACSA+ is a highly efficient, compact, and reliable voltage converter from Maxim Integrated, designed to meet the power management needs of a wide range of electronic devices. This step-up DC-DC converter is ideal for applications requiring a higher voltage from a lower voltage source, making it a versatile component for designers and engineers.

Key Features

  • Adjustable Output: The device offers an adjustable output voltage, which can be set using external resistors, providing design flexibility for various applications.
  • High Efficiency: With its high-efficiency conversion rate, the MAX631ACSA+ minimizes power loss, thus extending battery life for portable devices.
  • Low Quiescent Current: The converter's low quiescent current is ideal for battery-powered devices, ensuring minimal power drain when the device is in standby mode.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating different power sources and fluctuating input conditions.
  • Compact SO-8 Package: Housed in a small-outline package, the MAX631ACSA+ saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX631ACSA+ makes it suitable for a myriad of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instruments
  • Medical devices
  • Power backup systems

Technical Specifications

Parameter Value Topology Step-Up (Boost) Output Voltage (Adjustable) 2V to 16.5V Input Voltage Range 2V to 16.5V Switching Frequency 45kHz (Typical) Operating Temperature Range -40°C to +85°C Package Type SO-8

With its robust design and comprehensive features, the MAX631ACSA+ from Maxim Integrated stands out as a top choice for power conversion requirements in a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6033 $57.6198
13+ $7.8797 $102.4361
20+ $7.6334 $152.6680
28+ $7.3872 $206.8416
36+ $7.1410 $257.0760
47+ $6.4022 $300.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess