EN
  • EN
  • DE

MAX631ACSA

Part No MAX631ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/5V 450MA 8SOIC / CMOS Fixed/Adjustable Output Step-Up Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up
Output Configuration Positive or Negative
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2V
Maximum Input Voltage 16.5V
Voltage - Output (Min/Fixed) 1.31V (5V)
Maximum Output Voltage 18V (Switch)
Current - Output 450mA (Switch)
Frequency - Switching 45kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX631
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813333-MAX631ACSA
Ultra Librarian 3D Model Ultra Librarian MAX631ACSA CAD Model

Description

Product Overview: MAX631ACSA from Maxim Integrated

The MAX631ACSA is a high-efficiency, low-power, step-up DC-DC converter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and versatile integrated circuit is engineered to provide a reliable voltage conversion solution, making it an ideal choice for battery-powered devices, portable equipment, and other applications requiring an elevated voltage from a lower voltage source.

Key Features

  • Adjustable Output: The MAX631ACSA offers an adjustable output voltage, which can be set by the user with external resistors. This feature allows for a high degree of flexibility, catering to a wide range of application requirements.
  • High Efficiency: With its high-efficiency operation, this converter helps to maximize battery life, which is critical for portable and mobile applications.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, further enhancing its suitability for battery-operated devices.
  • Wide Input Voltage Range: The MAX631ACSA operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions.

Applications

The versatile nature of the MAX631ACSA makes it suitable for a broad spectrum of applications, such as:

  • Portable Electronics
  • Battery-Operated Equipment
  • Power Backup Systems
  • Handheld Instruments

Technical Specifications

Some of the technical specifications of the MAX631ACSA include:

  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Output Type: Adjustable
  • Function: Step-Up
  • Output Configuration: Positive
  • Topology: Boost
  • Frequency - Switching: 45kHz
  • Operating Temperature Range: -40°C to 85°C

Conclusion

In summary, the MAX631ACSA from Maxim Integrated stands out as a high-efficiency, adjustable step-up DC-DC converter that meets the demands of modern portable and battery-operated devices. Its low-power consumption, flexible output voltage, and wide input range make it a highly reliable and versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6033 $57.6198
13+ $7.8797 $102.4361
20+ $7.6334 $152.6680
28+ $7.3872 $206.8416
36+ $7.1410 $257.0760
47+ $6.4022 $300.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess