EN
  • EN
  • DE

MAX631BCPA

Part No MAX631BCPA
Manufacturer Maxim Integrated
Description CMOS Fixed/Adjustable Output Step-Up Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214452-MAX631BCPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX631BCPA CAD Model

Description

Maxim Integrated MAX631BCPA - High-Efficiency, Low-Voltage, Step-Up DC-DC Converters

The MAX631BCPA from Maxim Integrated is a versatile and efficient step-up DC-DC converter designed for applications requiring a higher voltage from a lower voltage source. This high-performance component is perfect for battery-powered devices, as it can boost low voltages to the necessary levels for various electronic circuits while maintaining a high level of efficiency.

With its wide input voltage range of 2V to 16.5V, the MAX631BCPA is capable of delivering an adjustable output voltage up to 28V, making it suitable for a multitude of applications, including but not limited to portable computers, PDAs, digital cameras, and other portable devices where extended battery life is crucial. The device comes in an 8-pin DIP package, ensuring easy integration into your existing designs.

The converter operates at a switching frequency of 100kHz, which allows for smaller, less expensive external components, such as inductors and capacitors. This frequency is also a good compromise between efficiency and the size of the passive components, making the MAX631BCPA a cost-effective solution for space-constrained applications.

Featuring a current-limited, pulse-frequency modulation (PFM) control scheme, the MAX631BCPA provides excellent efficiency over a wide range of load conditions. Additionally, its low quiescent current makes it ideal for battery-powered applications, as it helps to minimize battery drain when the device is in standby or low-power mode.

Other notable features of the MAX631BCPA include thermal overload protection, which safeguards the device against excessive temperatures, and a latch-off feature that provides additional security by turning off the device in the event of a sustained overcurrent condition. This ensures long-term reliability and safety for your electronic designs.

In conclusion, the MAX631BCPA from Maxim Integrated is a reliable and efficient choice for designers looking to step up their power supply voltage in a compact and cost-effective manner. Its robust feature set and ease of use make it an excellent component for a wide range of power conversion applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess