EN
  • EN
  • DE

MAX6328XR28+T

Part No MAX6328XR28+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.8V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU/RESET CIRC 2.80V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 786703-MAX6328XR28+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6328
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6328XR28+T CAD Model

Description

Introducing the MAX6328XR28+T: A Precision Voltage Supervisor from Maxim Integrated

The MAX6328XR28+T is a high-quality, low-power voltage supervisor designed to provide precise monitoring of power supplies in microprocessor systems, memory modules, and portable electronic devices. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures system reliability and stability by monitoring voltage levels and providing a reset signal whenever necessary.

Key Features

  • High Accuracy: The MAX6328XR28+T offers a ±1.5% reset threshold accuracy over the entire temperature range, ensuring reliable operation under varying conditions.
  • Low Power Consumption: With a quiescent current of only 1µA, it is an ideal choice for battery-powered applications where power efficiency is critical.
  • Programmable Reset Timeout: It provides a programmable reset timeout delay, which allows designers to customize the reset deassertion to match specific system requirements.
  • Manual Reset Input: A manual reset input is included, giving users the ability to trigger a system reset manually when needed.
  • Immunity to Short Vcc Transients: The device is immune to short-duration transients on the Vcc line, which helps prevent false triggering of the reset signal.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, suitable for industrial and automotive environments.

Applications

The MAX6328XR28+T is versatile and can be used in a wide array of applications, such as:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Data storage devices
  • Telecommunications systems

Package and Availability

The device comes in a small, 3-pin SC70 package, making it suitable for space-constrained applications. The ‘T’ suffix indicates that it is available in tape and reel packaging, which is convenient for automated manufacturing processes. With Maxim Integrated's reputation for quality and support, the MAX6328XR28+T is a reliable choice for designers looking to ensure their systems operate smoothly and without interruption.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the product datasheet and Maxim Integrated's technical support for optimal integration into their projects.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6833 $58.9328
39+ $3.0226 $117.8814
60+ $2.9279 $175.6740
82+ $2.8332 $232.3224
106+ $2.7385 $290.2810
142+ $2.4555 $348.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess