EN
  • EN
  • DE

MAX6328XR28+

Part No MAX6328XR28+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description SUPERVISORY CIRCUITS / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6328
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705227-MAX6328XR28+
Ultra Librarian 3D Model Ultra Librarian MAX6328XR28+ CAD Model

Description

Maxim Integrated MAX6328XR28+ Microprocessor Reset Circuit

The MAX6328XR28+ is a precision, low-power microprocessor (µP) reset circuit device from Maxim Integrated designed to monitor power supplies in digital systems. It provides a significant level of system reliability and accuracy required in critical electronic applications. This device is particularly well-suited for portable, battery-powered equipment due to its low power consumption and compact form factor.

This reset circuit operates by monitoring the system voltage and asserting a reset if the supply voltage drops below a predetermined threshold, ensuring that the µP and other system components reset cleanly during power-up, power-down, or brown-out conditions. The reset output remains asserted for a period after the supply voltage exceeds the reset threshold, providing ample time for the system to stabilize.

The MAX6328XR28+ features a factory-set reset threshold voltage of 2.8V, which is ideal for 3V systems and applications. The device comes in a small, 3-pin SC70 package, which is highly beneficial for space-constrained designs. In addition to its compact size, the MAX6328XR28+ boasts an extremely low quiescent current of only 1µA, making it an energy-efficient choice for battery-operated devices.

Key features of the MAX6328XR28+ include:

  • Factory-trimmed V<sub>CC reset threshold voltage: 2.8V
  • Low supply current of 1µA (typical)
  • Guaranteed reset valid to V<sub>CC = 1V
  • ±2% reset threshold accuracy over temperature
  • Immune to short V<sub>CC transients
  • Push-pull RESET output
  • Operating temperature range: -40°C to +125°C
  • SC70 packaging for space-saving applications

The device's push-pull RESET output ensures a quick and decisive reset signal without the need for external components, simplifying the design and reducing the overall bill of materials. The MAX6328XR28+ is designed to meet the stringent requirements of highly reliable systems, such as telecommunications equipment, computers, controllers, and intelligent instruments.

Overall, the Maxim Integrated MAX6328XR28+ provides a robust and reliable solution for system reset management, with its precision voltage monitoring and low-power operation ensuring optimal performance in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess