EN
  • EN
  • DE

MAX6333UR23D2+T

Part No MAX6333UR23D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.30V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073779-MAX6333UR23D2+T
Ultra Librarian 3D Model Ultra Librarian MAX6333UR23D2+T CAD Model

Description

Product Overview: MAX6333UR23D2+T from Maxim Integrated

The MAX6333UR23D2+T is a precision, low-power voltage monitor from Maxim Integrated, designed to safeguard system integrity by monitoring the supply voltage level. This microprocessor (μP) supervisory circuit provides a highly accurate voltage threshold and a compact solution for systems that require voltage monitoring to prevent improper operation due to power fluctuations or low battery conditions.

Key Features

  • Voltage Accuracy: The device offers a tight voltage threshold accuracy of ±1.5% at room temperature, ensuring reliable monitoring and control of the supply voltage.
  • Low Power Consumption: It is optimized for low-power applications, consuming minimal quiescent current, which is particularly beneficial for battery-powered devices.
  • Reset Timeout: The MAX6333UR23D2+T features a fixed reset timeout delay of 200ms, providing a predictable period for system recovery after a voltage fault is detected.
  • Operating Voltage Range: This voltage monitor operates over a wide voltage range, making it versatile for various applications.
  • Temperature Range: It is designed to function in a broad temperature range, suitable for challenging environmental conditions.
  • Small Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6333UR23D2+T is a versatile component that can be employed in a variety of applications where voltage monitoring is critical. It is commonly used in:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Automotive Systems

Product Benefits

The integration of the MAX6333UR23D2+T voltage monitor into your system can lead to enhanced reliability and performance. Its precision voltage monitoring capabilities protect against undervoltage conditions, which could otherwise lead to system instability or data loss. The low power consumption feature extends battery life, making it an excellent choice for portable devices. Additionally, its small footprint allows for integration into compact designs without compromising on functionality.

With Maxim Integrated's reputation for quality and reliability, the MAX6333UR23D2+T is an excellent choice for designers looking to incorporate a robust voltage monitoring solution into their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess