EN
  • EN
  • DE

MAX633CPA

Part No MAX633CPA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213325-MAX633CPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX633CPA CAD Model

Description

Maxim Integrated MAX633CPA Voltage Regulator

The MAX633CPA is a high-performance, versatile voltage regulator designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This particular component is engineered to cater to a wide range of applications, offering stability and reliability in power management solutions.

Key Features

  • Adjustable Output: The MAX633CPA provides an adjustable output voltage, giving designers the flexibility to tailor the output to meet specific circuit requirements.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which is crucial for minimizing heat dissipation and conserving energy in battery-powered devices.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the regulator maintains a stable output even when the input-to-output voltage differential is minimal, making it ideal for low-voltage applications.
  • Thermal Protection: The device includes thermal protection mechanisms to prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: The MAX633CPA is designed to operate effectively over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The MAX633CPA voltage regulator is suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Telecommunication systems
  • Industrial equipment

Package and Quality

The MAX633CPA comes in a compact 8-pin DIP (Dual In-line Package) that is both durable and easy to integrate into a wide range of circuit boards. Maxim Integrated ensures that their products meet stringent quality standards, and the MAX633CPA is no exception, providing reliable performance in diverse operating conditions.

With its combination of flexibility, efficiency, and robust protection features, the MAX633CPA from Maxim Integrated stands as an excellent choice for designers looking to implement a reliable voltage regulation solution in their electronic projects.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
EliteMT
Lowest to $2.1853
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess