EN
  • EN
  • DE

MAX6359LTUT-T

Part No MAX6359LTUT-T
Manufacturer Maxim Integrated
Description Dual/Triple-Voltage μP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214507-MAX6359LTUT-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6359LTUT-T CAD Model

Description

The MAX6359LTUT-T from Maxim Integrated is a sophisticated watchdog timer integrated circuit designed to enhance system reliability through its supervisory functions. This compact and efficient IC is an essential component for a wide range of applications, including computers, controllers, and embedded systems, where continuous monitoring of the system's health is crucial.

Key Features

  • Adjustable Watchdog Timer: The MAX6359LTUT-T offers an adjustable watchdog timer that can be set to specific time intervals, ensuring flexible and precise monitoring tailored to the system's needs.
  • Manual Reset Input: The inclusion of a manual reset input allows for an immediate system reset, providing an added layer of control and intervention when necessary.
  • Low Power Consumption: With its low power consumption, this IC is ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Compact SOT23 Package: The device comes in a space-saving SOT23 package, making it suitable for use in systems where board space is at a premium.
  • Wide Operating Temperature Range: The MAX6359LTUT-T operates effectively across a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The versatility of the MAX6359LTUT-T makes it an excellent choice for various applications that require system monitoring and reliability. It is commonly used in:

  • Computing systems
  • Embedded controllers
  • Industrial systems
  • Portable and battery-operated devices

Reliability and Quality Assurance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6359LTUT-T is no exception. Each IC is rigorously tested to meet high standards of performance and durability, ensuring that your systems operate smoothly and without interruption.

Ordering Information

The MAX6359LTUT-T is available for order, and detailed specifications and ordering information can be found on the Maxim Integrated website or through authorized distributors. Enhance your system's reliability with this top-notch watchdog timer IC.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess