EN
  • EN
  • DE

MAX6362PUT29+

Part No MAX6362PUT29+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6362  LOW-POWER MICROPROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6362
Standard Package 36 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925542-MAX6362PUT29+
Ultra Librarian 3D Model Ultra Librarian MAX6362PUT29+ CAD Model

Description

Maxim Integrated MAX6362PUT29+ Microprocessor Supervisory Circuit

The Maxim Integrated MAX6362PUT29+ is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring and processor reset functions. This supervisory circuit is an ideal choice for portable and compact devices, where space is at a premium and power consumption needs to be minimized.

The MAX6362PUT29+ operates over a wide voltage range and features a preset reset threshold voltage of 2.93V, which makes it suitable for monitoring 3.3V power supplies. The device ensures that the µP is held in reset until the system voltage has stabilized, providing a reliable startup. It also monitors the power supply voltage and maintains the reset output until it detects that the voltage is above the threshold level for a specified period, ensuring the system has a stable power supply before operation begins.

One of the key features of the MAX6362PUT29+ is its low power consumption, drawing only 1.2µA of supply current. This makes it an excellent choice for battery-operated equipment. The device comes in a compact SOT23-6 package, which is ideal for space-constrained applications.

Additional features of the MAX6362PUT29+ include a manual reset input, which provides a direct way to initiate a system reset. This input can be triggered by an external switch or a supervisory component. The device also has a reset output stage that can be configured as push-pull or open-drain, providing design flexibility to interface with different types of microprocessors or other digital logic.

In summary, the Maxim Integrated MAX6362PUT29+ is a versatile and efficient solution for system monitoring and control. With its accurate voltage monitoring, low power consumption, and compact form factor, it is an excellent choice for designers looking to enhance system reliability in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess