EN
  • EN
  • DE

MAX6367PKA44-T

Part No MAX6367PKA44-T
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup and Chip-Enable Gating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214526-MAX6367PKA44-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6367PKA44-T CAD Model

Description

The MAX6367PKA44-T is a highly reliable, low-power microprocessor (µP) supervisory circuit produced by Maxim Integrated, designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required for critical electronic applications.

Key Features

  • Precision Monitoring: This device offers precise monitoring of the power supply voltage, ensuring that the system operates within the acceptable voltage range and protects against under-voltage conditions.
  • Low Power Consumption: It is engineered for low-power operation, making it an ideal solution for portable and battery-operated equipment.
  • Reset Output: The MAX6367PKA44-T features a reset output that remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, ensuring a proper system reset during power-up, power-down, and brownout conditions.
  • Manual Reset Input: An additional manual reset input provides a means to initiate a system reset with an external pushbutton or logic signal.
  • Temperature Range: It operates over an extended temperature range, making it suitable for various industrial and commercial environments.

Applications

The MAX6367PKA44-T is versatile and can be used in a wide array of applications, such as:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Equipment
  • Networking and Telecommunications Systems

Package and Availability

The device comes in a compact 8-pin SOT23 package, marked with the suffix 'PKA44-T', indicating the tape and reel packaging option suitable for automated assembly processes. The MAX6367PKA44-T is available for order and can be sourced through Maxim Integrated's distribution channels.

Conclusion

Maxim Integrated's MAX6367PKA44-T serves as an essential component for systems requiring reliable voltage monitoring and reset functions. Its combination of features, including precision voltage monitoring, low power consumption, and manual reset capability, make it a go-to choice for designers aiming to enhance system stability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess