EN
  • EN
  • DE

MAX6368LKA44+T

Part No MAX6368LKA44+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 1 Active Low/Push-Pull 8-Pin SOT-23 T/R / IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786748-MAX6368LKA44+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6368L
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6368LKA44+T CAD Model

Description

Maxim Integrated MAX6368LKA44+T Microprocessor Supervisory Circuit

The MAX6368LKA44+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. This compact device is an essential component for managing system resets and monitoring power supply conditions in microprocessor-based systems.

Key Features

  • Voltage Monitoring: The device offers precision monitoring of power supplies, ensuring that the microprocessor and other critical system components receive stable voltages.
  • Programmable Reset Timeout: It provides a programmable reset timeout delay, which allows designers to customize the reset deassertion to match specific system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6368LKA44+T boasts low power consumption, thereby extending battery life in portable devices.
  • Manual Reset Capability: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of system control.
  • Compact Package: The device is available in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX6368LKA44+T is suitable for a wide range of applications where reliable system monitoring is crucial. These include:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial Systems
  • Telecommunications Infrastructure

Technical Specifications

With an operating voltage range suitable for many applications and a temperature range that ensures performance across various environments, the MAX6368LKA44+T is versatile and robust:

  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOT-23
  • RoHS: Compliant with RoHS standards

The MAX6368LKA44+T is a testament to Maxim Integrated's commitment to providing advanced circuitry solutions that enhance system reliability and performance. Its combination of features makes it an excellent choice for designers looking to improve the safety and robustness of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess