EN
  • EN
  • DE

MAX6369KA/W+T

Part No MAX6369KA/W+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705395-MAX6369KA/W+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6369KA/W+T CAD Model

Description

The MAX6369KA/W+T from Maxim Integrated is a robust and versatile pin-selectable watchdog timer, designed to provide system reliability through monitoring and resetting unresponsive microprocessors (µPs). This device is an essential component for systems that require high dependability and continuous operation without human intervention.

Key Features

  • Adjustable Watchdog Timeout: The watchdog timeout period can be set by external pin selection, providing flexibility to match various system requirements.
  • Low Power Consumption: With its low power demands, this timer is ideal for power-sensitive applications, ensuring minimal impact on the overall energy consumption of the system.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating a variety of power supplies and ensuring compatibility with different µPs.
  • Manual Reset Input: A manual reset input is included for initiating a system reset independently of the watchdog timer, offering an additional layer of control.

Applications

Due to its reliability and flexibility, the MAX6369KA/W+T is suitable for a wide array of applications, including but not limited to:

  • Embedded systems
  • Industrial controllers
  • Automotive systems
  • Medical devices
  • Communications infrastructure

Product Specifications

The MAX6369KA/W+T is offered in a compact 8-pin SOT23 package, making it easy to integrate into space-constrained designs. It features a temperature range of -40°C to +125°C, ensuring operation in extreme environments. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

Maxim Integrated's MAX6369KA/W+T watchdog timer is a reliable solution for maintaining system integrity and preventing failures due to software or hardware lockups. Its adjustability, low power consumption, and broad operating voltage range make it a suitable choice for a plethora of applications that demand high reliability and continuous operation.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess