EN
  • EN
  • DE

CDRH50D18RHF-3R3NC

Part No CDRH50D18RHF-3R3NC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 3.3uH 30% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977268-CDRH50D18RHF-3R3NC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH50D18RHF-3R3NC CAD Model

Description

The CDRH50D18RHF-3R3NC is a shielded power inductor manufactured by Sumida America Components Inc. Power inductors are essential components in power electronics circuits, used for energy storage and filtering. They are commonly found in DC-DC converters, power supplies, and other applications requiring efficient power management.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies for voltage regulation.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage to ensure stable output voltage.
  • Portable Devices: Utilized in smartphones, tablets, laptops, and other portable devices for power management.
  • LED Lighting: Used in LED drivers for current regulation and filtering, ensuring consistent brightness.
  • Automotive Electronics: Integrated into automotive electronic systems for various power applications, such as engine control and infotainment.

Features:

  • Shielded Construction: Features a shielded design to minimize electromagnetic interference (EMI).
  • High Current Capacity: Designed to handle high DC currents without significant inductance degradation.
  • Low DC Resistance (DCR): Low DCR minimizes power losses due to resistive heating, improving efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications. The '50D18' suggests a 5.0mm x 5.0mm footprint and 1.8mm height.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits:

  • Reduced EMI: The shielded construction significantly reduces electromagnetic interference, improving overall system performance and reducing noise.
  • High Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Stable Inductance: Provides stable inductance over a wide range of temperatures and DC bias currents.
  • Reliable Performance: Designed for reliable operation in demanding power electronic applications.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally friendly.

Additional Details:

The CDRH50D18RHF-3R3NC's part number provides key specifications. The '3R3NC' indicates an inductance value of 3.3 μH (microhenries). The 'RHF' likely signifies RoHS Halogen Free compliance. The inductor is typically surface mount (SMD). The datasheet will specify saturation current, SRF (Self-Resonant Frequency) and Q factor. The core material is likely a ferrite composition. Packaging is typically tape and reel for automated assembly.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess