EN
  • EN
  • DE

MAX636AEPA+

Part No MAX636AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC Inv Single-Out -12V 0.525A 0.05W 8-Pin PDIP N / IC REG BUCK INV ADJ/-12V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 16.5V
Output Voltage -1.31V (-12V)
Output Voltage MAX -12V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786751-MAX636AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX636
Introduction Date May 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX636AEPA+ CAD Model

Description

Introducing the MAX636AEPA+ Voltage Regulator from Maxim Integrated

The MAX636AEPA+ is a high-efficiency, low-dropout, step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This voltage regulator is engineered to deliver a fixed output from an input voltage range, making it an ideal power solution for a variety of electronic applications that require stable and efficient voltage regulation.

With its compact 8-pin DIP package, the MAX636AEPA+ offers a space-saving solution for your circuit board, without compromising on performance. Its ability to provide a preset output voltage of 5V, with an impressive output current of up to 200mA, makes it suitable for powering small microcontrollers, analog circuits, and other low-power devices.

The device boasts a high efficiency that can reach up to 96%, ensuring minimal power loss during voltage conversion. This efficiency is maintained over a wide load range, making the MAX636AEPA+ an excellent choice for battery-operated devices where power conservation is crucial. Additionally, the regulator's low dropout voltage allows it to continue providing a stable output even when the input voltage is very close to the output voltage, further enhancing its performance in low-voltage scenarios.

One of the key features of the MAX636AEPA+ is its thermal overload protection, which safeguards the device and your application from damage due to excessive heat. The built-in short-circuit protection is another layer of security that ensures the longevity of both the regulator and the electronic components it powers.

For designers and engineers looking for a reliable and robust voltage regulation solution, the MAX636AEPA+ offers a versatile and practical option. Its ease of integration, combined with Maxim Integrated's reputation for high-quality electronic components, makes this voltage regulator a top choice for ensuring stable and efficient power delivery in your next project.

Whether you're developing consumer electronics, industrial control systems, or portable devices, the MAX636AEPA+ from Maxim Integrated stands ready to meet your DC-DC conversion needs with precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess