EN
  • EN
  • DE

MAX636XESA+T

Part No MAX636XESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705404-MAX636XESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX636XESA+T CAD Model

Description

The MAX636XESA+T series from Maxim Integrated are precision, low-power voltage detectors designed for monitoring battery, power-supply, and regulated system voltages. Each device in this series is tailored to accurately monitor voltage levels and provide a reliable reset signal to microcontrollers and digital systems upon detecting voltage drops below a predetermined threshold. This makes the MAX636XESA+T an essential component for system reliability and power management in a wide range of applications.

Key Features

  • High Accuracy: The MAX636XESA+T voltage detectors offer a high degree of accuracy, typically ±1.5%, ensuring precise monitoring and control of system voltages.
  • Low Power Consumption: Designed for energy-sensitive applications, these devices consume minimal power, making them ideal for battery-operated devices.
  • Adjustable Reset Thresholds: The series includes a variety of devices with different factory-set reset thresholds, allowing designers to select the appropriate voltage level for their specific application.
  • Manual Reset Capability: A manual reset input is provided, enabling a system reset to be triggered by external events or user interaction.
  • Wide Operating Temperature Range: These voltage detectors are capable of operating over a broad temperature range, making them suitable for harsh environments.

Applications

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Data Storage Systems
  • Industrial Equipment

Product Specifications

The MAX636XESA+T voltage detectors are available in a small 8-pin SOIC (ESA) package, with the ‘T’ denoting the tape and reel packaging option for automated assembly processes. They are designed to operate over a supply voltage range typically from 1.2V to 5.5V, which caters to a variety of logic levels and system requirements. The reset output of the device can be either push-pull or open-drain, depending on the model, providing flexibility in interfacing with other system components.

With their combination of accuracy, low power consumption, and robustness, the MAX636XESA+T voltage detectors from Maxim Integrated are an excellent choice for ensuring system stability and integrity across multiple electronic applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess