EN
  • EN
  • DE

MAX637ACSA+

Part No MAX637ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ/-15V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-15V)
Maximum Output Voltage -15V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070225-MAX637ACSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX637ACSA+ CAD Model

Description

The MAX637ACSA+ is a high-performance, low-dropout, step-down, switching regulator from Maxim Integrated, designed to deliver a continuous output current of up to 200mA. This regulator operates with an input voltage range of 5.5V to 11.5V, making it suitable for a wide array of electronic applications, from portable devices to industrial equipment.

Key Features

  • Output Voltage: The MAX637ACSA+ provides a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other 3.3V standard devices.
  • High Efficiency: With its step-down topology, the device achieves high efficiency, which is crucial for battery-powered applications where power conservation is paramount.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output even when the input voltage is very close to the output voltage, thus improving system reliability.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • Small Package: Housed in a compact 8-pin SOIC package, the MAX637ACSA+ saves valuable board space and is suitable for high-density circuit designs.

Applications

The MAX637ACSA+ is versatile and can be used in various applications, including:

  • Battery-Powered Devices
  • Portable Consumer Electronics
  • Handheld Instruments
  • Embedded Systems
  • Industrial Controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX637ACSA+ is no exception. It is designed to meet the stringent requirements of a wide range of industrial and commercial applications. The device's robust design ensures long-term performance, making it a reliable choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess