EN
  • EN
  • DE

MAX6385XS29D3+T

Part No MAX6385XS29D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705466-MAX6385XS29D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6385
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6385XS29D3+T CAD Model

Description

Product Overview: MAX6385XS29D3+T from Maxim Integrated

The MAX6385XS29D3+T is a high-quality supervisory circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision microprocessor (µP) supervisory circuit is engineered to monitor power supplies in µP and digital systems, providing a reliable solution for system monitoring and control.

This component is part of Maxim's MAX6385 series and comes in a compact, surface-mount package. The MAX6385XS29D3+T is specifically designed to maintain system integrity by monitoring the power supply voltage levels and ensuring that they remain within specified thresholds. It features an active-low reset output, with the reset signal being asserted when the monitored voltage falls below the factory-set reset threshold, thereby safeguarding the system from unpredictable behavior due to power dips or failures.

Key Features

  • Factory-Set Reset Threshold: The reset threshold for the MAX6385XS29D3+T is precisely set at 2.93V, suitable for systems that operate around this voltage level.
  • Low Power Consumption: This device is designed for power-sensitive applications, consuming minimal power and thus extending battery life in portable devices.
  • Reset Timeout: It offers a reset timeout feature that keeps the reset output active for a minimum of 140ms after the voltage level has returned to an acceptable range, ensuring system stability.
  • High Accuracy: The supervisory circuit boasts a high accuracy level, ensuring reliable monitoring and control of the power supply voltage.
  • Operating Temperature Range: The MAX6385XS29D3+T functions over an extended temperature range, making it suitable for various environments and applications.
  • Compact Form Factor: Its small size makes it ideal for space-constrained applications without compromising performance.

Designed with a focus on reliability, the MAX6385XS29D3+T supervisory circuit is an excellent choice for applications such as portable devices, computers, controllers, and intelligent instruments where accurate voltage monitoring is critical. With its precise threshold settings and low power consumption, it ensures that your system operates smoothly and efficiently, minimizing the risk of data corruption or loss due to power issues. Maxim Integrated's commitment to quality means that you can rely on this supervisory circuit to maintain the integrity of your electronic systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5487 $50.0357
27+ $3.7323 $100.7721
42+ $3.6156 $151.8552
58+ $3.4990 $202.9420
74+ $3.3824 $250.2976
99+ $3.0325 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,364 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess