EN
  • EN
  • DE

MAX6419EUK29

Part No MAX6419EUK29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705541-MAX6419EUK29
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6419EUK29 CAD Model

Description

Maxim Integrated MAX6419EUK29 Microprocessor Reset Circuit

The MAX6419EUK29 is a compact, highly precise microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device is particularly suitable for portable and space-constrained applications due to its small SOT23 packaging.

This supervisory circuit offers several key features that make it an ideal choice for reliable system management. It provides a factory-trimmed reset threshold voltage of 2.925V, which ensures that systems operate within their specified voltage ranges. The reset output is valid down to VCC = 1.0V, which allows for low-voltage operation, a crucial aspect for battery-operated devices.

One of the notable characteristics of the MAX6419EUK29 is its low power consumption, with a typical supply current of only 1.0μA. This makes it an excellent choice for power-sensitive applications. Additionally, the device has an active-low, push-pull reset output, which eliminates the need for external pull-up resistors and reduces component count and system cost.

The reset timeout period of the MAX6419EUK29 is fixed at 140ms (min), providing a predictable delay from the moment a voltage fault is detected until the system is reset. This ensures that the system has sufficient time to return to a stable operating condition before resuming normal operation.

For enhanced system reliability, the MAX6419EUK29 features an immunity to short VCC transients, safeguarding the microprocessor from spurious resets, which is critical for maintaining robust system performance. The device's operating temperature range extends from -40°C to +85°C, allowing for use in environments with varying thermal conditions.

In summary, the Maxim Integrated MAX6419EUK29 is a highly reliable and precise μP supervisory circuit that offers low power consumption, small footprint, and robust protection features. It is an excellent choice for designers looking to enhance the stability and safety of their digital systems, particularly in portable and space-constrained applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $6.5870

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1243 $59.3617
46+ $2.5641 $117.9486
70+ $2.4833 $173.8310
97+ $2.4036 $233.1492
125+ $2.3239 $290.4875
167+ $2.0825 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess