EN
  • EN
  • DE

MAX641ACSA

Part No MAX641ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/5V 450MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive Adjustable (Fixed) 1.31V (5V) 1 Output 450mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882238-MAX641ACSA
Ultra Librarian 3D Model Ultra Librarian MAX641ACSA CAD Model

Description

Introducing the MAX641ACSA: A High-Efficiency, Step-Up DC-DC Converter

The MAX641ACSA from Maxim Integrated is a highly efficient, CMOS, step-up DC-DC converter that is designed to provide a reliable power solution for battery-powered devices. This compact and versatile component is perfect for applications requiring a regulated power supply from a lower voltage source.

Key Features

  • High Efficiency: The MAX641ACSA boasts a high conversion efficiency, which can reach up to 96%, ensuring minimal power loss during the voltage step-up process.
  • Voltage Conversion Range: It operates from an input voltage as low as 1.5V and can convert it to a preset output of 5V or an adjustable output that can be set from 3.3V to 11V with external resistors.
  • Output Current: This device can deliver up to 100mA of output current at a 5V output, making it suitable for a wide range of low-power applications.
  • Low Quiescent Current: The quiescent current is as low as 110µA, which helps to extend battery life in portable devices.
  • Package: Housed in a compact 8-pin SOIC package, the MAX641ACSA requires minimal board space and is easy to integrate into existing designs.

Applications

The MAX641ACSA is ideal for portable devices where efficient power conversion is critical. It is commonly used in:

  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Small LCD Panels

Reliability and Protection

Maxim Integrated has equipped the MAX641ACSA with a range of protective features to ensure reliable operation under various conditions. These include thermal overload protection and a current-limited PFM control scheme that protects the device in the event of an output overload.

Conclusion

With its high efficiency, low quiescent current, and compact size, the MAX641ACSA from Maxim Integrated is an excellent choice for designers looking to enhance the power management in their portable and battery-powered applications. Its ease of use, coupled with its robust protection features, ensures that it delivers a stable and reliable power supply, extending the operational lifespan of the end product.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7143 $59.1429
7+ $16.1758 $113.2306
10+ $15.6703 $156.7030
14+ $15.1648 $212.3072
18+ $14.6593 $263.8674
23+ $13.1429 $302.2867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess