EN
  • EN
  • DE

MAX6421US29-T

Part No MAX6421US29-T
Manufacturer Maxim Integrated
Description Low-Power, SC70/SOT μP Reset Circuits with Capacitor-Adjustable Reset Timeout Delay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214555-MAX6421US29-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6421US29-T CAD Model

Description

Maxim Integrated MAX6421US29-T Microprocessor Supervisory Circuit

The MAX6421US29-T from Maxim Integrated is a compact, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 2.9V power supply voltage.

This supervisory circuit is ideal for use in a variety of applications, including portable/battery-powered equipment, computers, controllers, and intelligent instruments. Its primary function is to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the µP starts up in a known state. The reset signal remains asserted for a period after VCC has risen above the reset threshold, providing a stable system reset for the µP to initialize properly.

The MAX6421US29-T features a factory-trimmed reset threshold voltage specifically set for a 2.9V supply, which is suitable for systems that operate with standard 3.3V power supplies but require a lower threshold to accommodate dips and brownouts. The reset output is available in both active-low and active-high configurations, making it versatile for interfacing with different µPs and digital logic.

Key features of the MAX6421US29-T include:

  • Low supply current of 1.5µA (typical), which is crucial for battery-powered devices.
  • Guaranteed reset valid to VCC = 1V, ensuring reliable operation during low voltage conditions.
  • No external components are required, simplifying design and reducing system cost.
  • Immune to short VCC transients, providing robust performance in noisy environments.
  • Available in a space-saving SOT-143 package, ideal for applications where board space is at a premium.

With its precision voltage monitoring and low power consumption, the MAX6421US29-T is an excellent choice for designers looking to enhance system reliability without incurring significant power or space penalties. Maxim Integrated's commitment to quality ensures that this supervisory circuit will maintain system integrity and extend the life of the end product.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8066 $58.9386
51+ $2.3028 $117.4428
78+ $2.2308 $174.0024
108+ $2.1588 $233.1504
139+ $2.0869 $290.0791
186+ $1.8710 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess