EN
  • EN
  • DE

MAX6441KA

Part No MAX6441KA
Manufacturer Maxim Integrated
Description Low-Power, Single-/Dual-Level Battery Monitors with Hysteresis and Integrated uP Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214558-MAX6441KA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6441KA CAD Model

Description

Maxim Integrated MAX6441KA Battery Monitor IC

The Maxim Integrated MAX6441KA is a precision, low-power battery monitor IC designed to enhance the performance and extend the battery life of portable and handheld devices. This small, reliable, and efficient component is an ideal solution for monitoring the battery voltage in a wide range of electronic products, from smartphones and tablets to medical devices and industrial equipment.

The MAX6441KA operates by monitoring the voltage of a single-cell lithium-ion (Li+) battery, providing an early warning to the host system when the battery voltage falls below a predefined threshold. This allows the system to execute battery-saving measures or prompt the user to recharge the battery, thereby preventing unexpected shutdowns and data loss.

Featuring a low quiescent current of only 3.5μA, the MAX6441KA is engineered to minimize power consumption when in monitoring mode, which is critical for maximizing battery life in portable applications. The IC's compact size, available in an 8-pin SOT23 package, makes it an excellent choice for space-constrained designs.

One of the key features of the MAX6441KA is its factory-set voltage threshold, which can be selected from a range of predefined voltages to match the specific needs of the application. This flexibility allows designers to tailor the battery monitoring function to the unique requirements of their product without the need for external resistors or adjustments.

The device also includes a manual reset input, allowing for an external signal to trigger a system reset. This is particularly useful for manual intervention in the event of a system error or when a fresh system start is needed. Additionally, the IC provides a reset timeout period which can be chosen to suit the application, ensuring that the system has sufficient time to initialize properly before the monitoring function resumes.

In summary, the Maxim Integrated MAX6441KA is a highly effective battery monitoring solution that offers precision, low power consumption, and ease of integration, making it an essential component for any battery-powered electronic system looking to achieve reliable and efficient operation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5193 $59.8281
40+ $2.8875 $115.5000
62+ $2.7974 $173.4388
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3458 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess