EN
  • EN
  • DE

MAX6457UKD0B+

Part No MAX6457UKD0B+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829907-MAX6457UKD0B+
Ultra Librarian 3D Model Ultra Librarian MAX6457UKD0B+ CAD Model

Description

Maxim Integrated MAX6457UKD0B+ Voltage Monitor

The Maxim Integrated MAX6457UKD0B+ is a high-precision, low-power voltage monitor engineered to safeguard system reliability by monitoring the power supply voltage in digital systems. This compact and robust device is ideal for a wide range of applications, including portable/battery-powered equipment, computers, controllers, and automotive systems, where maintaining accurate voltage levels is crucial for operational integrity.

Key Features

  • High Accuracy: The MAX6457UKD0B+ provides precise voltage monitoring to ensure system stability, with a threshold accuracy of ±1.5% over the entire temperature range.
  • Low Power Consumption: With a quiescent current of only 5.5μA, this voltage monitor is optimized for battery-powered and energy-efficient applications.
  • Adjustable Reset Timeout: The device features an externally adjustable reset timeout period, allowing designers to customize the reset de-bounce time according to system requirements.
  • Multiple Voltage Threshold Options: The MAX6457UKD0B+ is available in several factory-trimmed reset voltage thresholds, providing flexibility to match specific system voltage requirements.
  • Manual Reset Input: A manual reset input is included, offering an additional level of system control and recovery.
  • Operating Temperature Range: This voltage monitor operates reliably over a wide temperature range of -40°C to +125°C, suitable for harsh environments.

Compact and Durable Design

The MAX6457UKD0B+ comes in a small SOT23-5 package, making it an excellent choice for space-constrained applications. Its design is optimized for minimal external components, reducing system complexity and potential points of failure.

Application Versatility

With its combination of features, the MAX6457UKD0B+ is versatile enough to be integrated into a variety of systems that require reliable voltage monitoring. Its robustness and precision make it an essential component for ensuring the safe operation of sensitive electronic equipment.

Conclusion

Maxim Integrated's MAX6457UKD0B+ voltage monitor represents a blend of accuracy, power efficiency, and flexibility, making it a top choice for designers looking to enhance system stability and protection in their electronic designs.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1408 $53.8304
30+ $3.3976 $101.9280
46+ $3.2915 $151.4090
63+ $3.1853 $200.6739
82+ $3.0791 $252.4862
109+ $2.7606 $300.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess