EN
  • EN
  • DE

MAX6506UTP115+T

Part No MAX6506UTP115+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP TEMPERATURE SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, Warn
Selectable Hysteresis No
Features Delta Select Inputs
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 40μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070422-MAX6506UTP115+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6506UTP115+T CAD Model

Description

Product Overview: MAX6506UTP115+T from Maxim Integrated

The MAX6506UTP115+T is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a minimal footprint. This component is part of Maxim's extensive range of temperature sensors and is ideal for a wide variety of applications, including industrial systems, consumer electronics, and portable devices.

Key Features

  • Accuracy: The MAX6506UTP115+T offers exceptional temperature accuracy, typically within ±2°C, ensuring reliable performance for critical applications.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for different environments. It can measure temperatures from -40°C to +125°C, catering to the needs of various applications.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX6506UTP115+T is suitable for battery-powered devices, where power conservation is crucial.
  • Small Package: The component comes in a compact SOT-23 package, allowing it to be easily integrated into space-constrained designs without sacrificing performance.
  • Supply Voltage: It operates from a supply voltage of 2.7V to 5.5V, providing flexibility in system power design and compatibility with a range of other components.
  • Output Type: The temperature sensor provides a voltage output that is proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly read by a microcontroller.

Applications

The MAX6506UTP115+T is suitable for a broad array of applications. It can be used in:

  • Environmental control systems
  • Portable consumer electronics
  • Medical devices
  • Industrial equipment
  • Computer peripherals

Its high accuracy and low power consumption make it an excellent choice for systems where temperature regulation and monitoring are essential to the integrity and functionality of the overall system.

Conclusion

In summary, the MAX6506UTP115+T temperature sensor from Maxim Integrated is a reliable and versatile solution for precise temperature monitoring across a diverse range of applications. Its small form factor, combined with its high accuracy and low power requirements, makes it an ideal choice for designers looking to add temperature sensing capabilities to their projects without compromising on space or energy efficiency.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6740 $74.6960
8+ $15.3222 $122.5776
12+ $14.8441 $178.1292
17+ $14.3647 $244.1999
21+ $13.8854 $291.5934
28+ $12.4497 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess