EN
  • EN
  • DE

MAX656CSD

Part No MAX656CSD
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description MAX656 SWITCHING CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.15V
Voltage - Input (Max) 1.56V
Voltage - Output (Min/Fixed) 5V
Current - Output 170mA
Frequency - Switching 18kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX656
Standard Package 240 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213642-MAX656CSD
Ultra Librarian 3D Model Ultra Librarian MAX656CSD CAD Model

Description

Maxim Integrated MAX656CSD Product Overview

The MAX656CSD from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide range of applications. This device is known for its exceptional accuracy, low noise, and high output drive capability, making it an excellent choice for audio processing, sensor amplification, and industrial control systems.

The MAX656CSD features a single operational amplifier with a typical supply voltage range of ±4.5V to ±18V, providing designers with the flexibility to use it in various power environments. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in single-supply operations or when driving large signals close to the power rails.

Key Features:

  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which allows it to maintain its high-performance characteristics over a broad frequency range.
  • Low Distortion: The MAX656CSD is engineered to have low total harmonic distortion (THD), making it suitable for high-fidelity audio applications and precision instrumentation.
  • Low Noise: With its low voltage noise density, this operational amplifier is ideal for applications requiring a high signal-to-noise ratio.
  • High Output Drive: Capable of delivering substantial current to the load, the MAX656CSD can drive both capacitive and resistive loads effectively.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads which is crucial for maintaining performance in feedback loop configurations.

Applications:

  • Audio Processing Circuits
  • Sensor Signal Amplification
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Industrial Control Systems

The MAX656CSD comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. Its combination of features and performance specifications make the MAX656CSD a versatile and reliable choice for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess