The MAX6570KA30+T from Maxim Integrated is a highly precise, low-power temperature sensor that provides an accurate and reliable solution for temperature monitoring in a wide range of applications. This compact sensor is specifically designed to meet the stringent requirements of space-constrained and power-sensitive systems.
Key Features
- Accuracy: Offers an impressive temperature accuracy of ±0.5°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
- Low Power Consumption: The device is optimized for low-power operations, making it ideal for battery-powered and portable devices.
- Supply Voltage Range: Operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility across various power supplies.
- Output Options: Features a programmable temperature threshold and hysteresis setpoints, which can be configured to suit specific application needs.
- Small Form Factor: Comes in a space-saving SOT-23 package, making it suitable for use in compact electronic assemblies.
Applications
The MAX6570KA30+T is versatile in its use and can be integrated into a multitude of applications. Some of these applications include:
- Portable medical devices
- Industrial controls
- Environmental monitoring systems
- Computer peripherals
- Telecommunication equipment
Additional Information
The device also features a shutdown mode that reduces power consumption to a minimum when the sensor is not in active use. Its robust design ensures reliable operation even under harsh environmental conditions. The MAX6570KA30+T is available in a tape and reel format (denoted by the '+T' suffix), which is suitable for automated assembly processes, making it a convenient choice for mass production requirements.
Maxim Integrated's commitment to quality and reliability is evident in the MAX6570KA30+T temperature sensor, making it a top choice for designers and engineers looking for a dependable temperature sensing solution.