EN
  • EN
  • DE

MAX6604AATA+T

Part No MAX6604AATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DDR MEMORY 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -20°C ~ 125°C
Accuracy ±3°C(Maximum)
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -20°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 705679-MAX6604AATA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6604
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6604AATA+T CAD Model

Description

Maxim Integrated MAX6604AATA+T Precision Temperature Sensor

The MAX6604AATA+T is a highly accurate, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature readings in a variety of electronic devices. This compact sensor is housed in a small 8-pin TDFN package, making it an ideal choice for space-constrained applications.

One of the key features of the MAX6604AATA+T is its ability to offer a high degree of temperature accuracy, with a typical error of ±1°C over a temperature range of -40°C to +125°C. This precision ensures reliable performance for critical applications where temperature monitoring is vital for system stability and functionality.

The sensor operates from a supply voltage of 3.0V to 5.5V, which allows for flexible integration into various circuit designs. Additionally, its low supply current of just 250µA (typical) at +25°C makes it an energy-efficient choice for battery-powered devices or energy-sensitive systems.

Communication with the MAX6604AATA+T is facilitated through an easy-to-use, two-wire serial interface, which is compatible with most microcontrollers and digital systems. This simplicity in connectivity enables designers to quickly incorporate the sensor into their designs without the need for complex interfacing or additional components.

The sensor's robust design includes the ability to operate in harsh environments, with a wide temperature range that ensures functionality in both industrial and consumer settings. Whether it's integrated into medical equipment, environmental controls, or computing hardware, the MAX6604AATA+T provides reliable temperature data that can be critical for system protection and performance optimization.

Overall, the Maxim Integrated MAX6604AATA+T temperature sensor is a versatile and reliable component that offers precise temperature measurement with minimal power consumption. Its small form factor and ease of integration make it an excellent choice for engineers and designers looking to add accurate temperature sensing capabilities to their projects.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0044 $50.0440
25+ $4.1062 $102.6550
38+ $3.9778 $151.1564
52+ $3.8495 $200.1740
68+ $3.7212 $253.0416
90+ $3.3363 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,976 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess