EN
  • EN
  • DE
  • IT

MAX6632MUT-T

Part No MAX6632MUT-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type SPI
Supply Voltage - Operating 3 V to 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.8°C (-5°C, 6.5°C)
Testing Conditions 25°C (150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073866-MAX6632MUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6632MUT-T CAD Model

Description

Maxim Integrated MAX6632MUT-T Temperature Sensor

The MAX6632MUT-T is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital interface. This sensor is part of Maxim's extensive range of thermal management solutions, catering to a wide array of applications such as industrial systems, medical devices, and consumer electronics.

Constructed with robustness in mind, the MAX6632MUT-T operates across a wide temperature range of -55°C to +125°C, making it an ideal choice for environments that experience extreme conditions. It offers a temperature accuracy of ±1°C from -40°C to +125°C, ensuring reliable readings that are essential for maintaining system stability and performance.

The device communicates via a 2-wire, I²C-compatible serial interface, which simplifies integration into existing systems. This interface supports standard, fast, and high-speed modes, providing flexibility for different system requirements. The MAX6632MUT-T comes in a compact SOT23-6 package, which is highly beneficial for space-constrained applications.

Key features of the MAX6632MUT-T include:

  • High Accuracy: ±1°C from -40°C to +125°C, ensuring precise temperature monitoring.
  • Wide Operating Range: Functions effectively in a broad range of temperatures, from -55°C to +125°C.
  • Low Power Consumption: Ideal for battery-powered devices where power efficiency is crucial.
  • Serial Interface: I²C-compatible 2-wire interface that supports various communication speeds.
  • Small Footprint: The SOT23-6 package is optimized for use in applications where space is at a premium.

With its combination of accuracy, low power consumption, and small size, the MAX6632MUT-T is well-suited for portable applications. It is also a reliable choice for system health monitoring and environmental control systems where precise temperature data is critical.

Maxim Integrated's commitment to quality ensures that the MAX6632MUT-T temperature sensor meets the stringent requirements of industrial-grade components, providing designers with confidence when integrating this sensor into their systems.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4064 $64.8768
30+ $4.4360 $133.0800
46+ $4.2976 $197.6896
63+ $4.1588 $262.0044
81+ $4.0201 $325.6281
108+ $3.6043 $389.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess