EN
  • EN
  • DE
  • IT

MAX6649MUA+TG05

Part No MAX6649MUA+TG05
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description INTEGRATED CIRCUIT / Temperature Sensor 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6649
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 705728-MAX6649MUA+TG05
Ultra Librarian 3D Model Ultra Librarian MAX6649MUA+TG05 CAD Model

Description

Maxim Integrated MAX6649MUA+TG05 Precision Temperature Sensor

The MAX6649MUA+TG05 is a high-accuracy temperature sensor from Maxim Integrated, designed for precise temperature monitoring and control in a wide range of applications. This advanced sensor provides a digital output that corresponds to the temperature of the external diode-connected transistor, allowing for efficient system thermal management.

Key Features:

  • Accuracy: The MAX6649 offers exceptional temperature reading accuracy, with an error of only ±1°C between 60°C and 100°C for external diode temperatures, ensuring reliable and precise temperature monitoring.
  • Dual Channel: It features two channels for temperature sensing—one for monitoring its own temperature and the other for an external PN junction, such as a CPU, GPU, or other heat-generating components.
  • Programmable: The temperature thresholds are programmable over the SMBus, which allows for customization and flexibility in different system designs and applications.
  • Alert Function: An ALERT output is triggered when the temperature crosses the programmed thresholds, providing a proactive way to manage system cooling and prevent overheating.
  • Versatility: This sensor is suitable for a variety of platforms, including desktops, notebooks, servers, and embedded systems, thanks to its small package size and low power consumption.
  • Power Supply: The device operates from a 3.0V to 5.5V power supply, making it versatile for use in various system architectures.

Applications:

The MAX6649MUA+TG05 is ideal for a range of applications that require precise temperature monitoring and control. These include:

  • Electronic System Thermal Protection
  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Environmental Monitoring Systems

With its high level of precision, small form factor, and ease of integration, the MAX6649MUA+TG05 from Maxim Integrated is an excellent choice for designers looking to enhance the thermal management capabilities of their systems. Whether it's to protect hardware in high-performance computing environments or to maintain optimal temperatures in sensitive electronics, this temperature sensor offers a reliable solution for advanced thermal monitoring needs.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.6091 $69.1365
35+ $3.7825 $132.3875
53+ $3.6635 $194.1655
73+ $3.5458 $258.8434
95+ $3.4281 $325.6695
127+ $3.0736 $390.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess