EN
  • EN
  • DE

MAX6692YMUA+T

Part No MAX6692YMUA+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire) 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Interface 2-Wire, I2C, SMBus
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage (DC) 3 V
Number of Pins 8
Operating Supply Voltage 5.5 V
Output Type Digital
Packaging Tape and Reel
Resolution 1.25 B
RoHS Compliant
Win Source Part Number 997827-MAX6692YMUA+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6692YMUA+T CAD Model

Description

Maxim Integrated MAX6692YMUA+T Precision Temperature Sensor

The MAX6692YMUA+T is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring with a digital output. This sensor is an ideal solution for a variety of applications, including environmental control systems, computer thermal management, and industrial process control, where reliable and accurate temperature readings are critical.

Encased in a compact 8-pin µMAX package, the MAX6692YMUA+T is engineered to measure temperatures ranging from -55°C to +125°C, offering a wide operating range suitable for demanding environments. The sensor provides a digital output that corresponds to the temperature measured, with a resolution of 0.125°C per bit, ensuring fine granularity in temperature readings.

One of the key features of the MAX6692YMUA+T is its high level of integration. It includes a local temperature sensor and has the capability to connect to an external diode, such as a CPU thermal diode, to monitor the temperature of remote applications. This dual-channel design enables the monitoring of multiple temperature zones within a system, providing comprehensive thermal management capabilities.

The device operates from a supply voltage of 3.0V to 5.5V, making it compatible with a wide range of electronic systems. It also features a two-wire serial interface that is compatible with I²C and SMBus protocols, simplifying integration into existing designs and allowing for easy communication with microcontrollers and other digital systems.

Maxim Integrated's MAX6692YMUA+T offers programmable alert and overtemperature outputs. These features allow the sensor to be configured to trigger alarms or system responses when temperatures exceed predefined thresholds, enhancing system safety and reliability.

To ensure long-term stability and reliability, the MAX6692YMUA+T is rated for operation over the industrial temperature range and undergoes rigorous testing. Its precision and robustness make it a trusted component for engineers looking to maintain precise control over system temperatures and safeguard their electronic systems against thermal-related issues.

For those seeking a high-performance temperature sensor that combines accuracy, flexibility, and ease of use, the Maxim Integrated MAX6692YMUA+T is an excellent choice, providing the dependability and performance required for today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Lowest to $67.2314
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508
NXP / Nexperia
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
Sensirion AG
SENSOR HUMID/TEMP
Lowest to $27.6493
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess