EN
  • EN
  • DE
  • IT

MAX6697EP34

Part No MAX6697EP34
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description PRECISION TEMPERATURE MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 11 b (Local), 8 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631956-MAX6697EP34
Ultra Librarian 3D Model Ultra Librarian MAX6697EP34 CAD Model

Description

Maxim Integrated MAX6697EP34 Precision Temperature Sensor

The MAX6697EP34 is a high-accuracy temperature sensor from Maxim Integrated, designed for precise temperature monitoring in a variety of applications. This sensor is part of the MAX6697 series, which is known for its reliability and performance in demanding environments.

The MAX6697EP34 offers a unique combination of features that make it an ideal solution for system temperature monitoring. It has seven high-accuracy remote temperature sensor inputs and one local temperature sensor input, enabling comprehensive temperature data collection from multiple points within a system. This is particularly useful in applications where temperature gradients are critical to the performance and longevity of the system, such as in servers, telecommunications equipment, and industrial control systems.

Key features of the MAX6697EP34 include:

  • Seven remote temperature sensor inputs for external diode-connected transistors.
  • One local on-die temperature sensor.
  • High accuracy of ±1°C for both remote and local readings.
  • Programmable overtemperature alarms for each sensor input.
  • SMBus 2-wire serial interface for easy integration with microcontrollers and other digital systems.
  • Programmable conversion rate and fault queue to optimize performance for specific applications.
  • Operating voltage range from 3.0V to 5.5V, suitable for a wide array of power supplies.
  • Extended temperature range from -40°C to +125°C, ensuring reliable operation in extreme conditions.

The MAX6697EP34 is available in a compact, 24-pin QSOP package, which makes it suitable for space-constrained applications. It also features a low power consumption, making it an energy-efficient choice for portable and battery-powered devices.

With its precision temperature monitoring and flexible configuration options, the MAX6697EP34 from Maxim Integrated is an excellent choice for engineers and designers looking to ensure thermal stability and extend the life of their products. Its robust feature set and ease of use make it a versatile component for any temperature-sensitive application.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess