EN
  • EN
  • DE

MAX6701SEKA

Part No MAX6701SEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705767-MAX6701SEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6701SEKA CAD Model

Description

The MAX6701SEKA from Maxim Integrated is a compact, high-precision, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in a variety of electronic applications.

This supervisory circuit offers several key features that make it a robust solution for system monitoring. It provides a precision voltage monitor with a factory-set reset threshold voltage. The reset output is available in both push-pull and open-drain configurations, which ensures that the MAX6701SEKA can interface with a wide range of microprocessors and other digital systems, regardless of whether they utilize active-high or active-low reset logic.

Key Features:

  • Reset Timeout: The MAX6701SEKA has a fixed reset timeout duration that asserts a reset signal when the monitored voltage falls below the factory-set threshold, ensuring that the system has sufficient time to return to a stable operating condition before the reset signal is deasserted.
  • Low Quiescent Current: It is designed for power-sensitive applications, drawing a quiescent current of only 5µA, which is ideal for battery-operated and portable devices.
  • Manual Reset Input: A manual reset input is provided, which allows for a reset to be triggered with an external switch or logic signal, offering additional flexibility and control for system diagnostics or troubleshooting.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Small Form Factor: The MAX6701SEKA comes in a small SOT-23 package, which is ideal for space-constrained applications.

With its combination of features, the MAX6701SEKA is an excellent choice for applications requiring reliable voltage monitoring and system reset functions. It is commonly used in portable devices, computers, controllers, and intelligent instruments where maintaining system integrity is critical.

Maxim Integrated's commitment to quality and innovation ensures that the MAX6701SEKA provides a high-performance solution for your system monitoring needs, contributing to the overall stability and dependability of your electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess