EN
  • EN
  • DE

MAX6716AUTVDD3+T

Part No MAX6716AUTVDD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 0.788V, 1.575V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705833-MAX6716AUTVDD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6716A
Introduction Date July 28, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6716AUTVDD3+T CAD Model

Description

Maxim Integrated MAX6716AUTVDD3+T Voltage Monitor

The MAX6716AUTVDD3+T from Maxim Integrated is a robust single-supply voltage monitor designed to safeguard systems by monitoring the power supply voltage. This compact and efficient device is an essential component for systems that require a reliable operation under varying voltage conditions. It is particularly suitable for portable and battery-powered applications due to its low power consumption and small footprint.

Featuring a factory-set voltage threshold of 3.08V, the MAX6716AUTVDD3+T provides a precise monitoring solution for systems operating around this voltage level. The device ensures that the system microcontroller, processor, or other critical components are reset or alerted if the supply voltage falls below the safe threshold. This protective measure helps prevent system malfunction or damage due to inadequate power supply.

The product comes in a compact SOT-23 package, making it ideal for space-constrained applications. Its tiny size does not compromise its performance, as it includes a manual reset capability. This feature allows designers to incorporate a user-accessible reset function or to initiate a system reset from another part of the circuit. The manual reset function is active-low, providing a straightforward interface for additional system components.

With its low supply current of only 1.5µA, the MAX6716AUTVDD3+T is an energy-efficient choice, which is critical for extending the battery life of portable devices. The device operates over a wide temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.

Overall, the MAX6716AUTVDD3+T voltage monitor from Maxim Integrated is a highly reliable and indispensable component for maintaining the stability and integrity of electronic systems. Its precision voltage monitoring, low power consumption, and compact design make it an excellent choice for a wide array of applications, including portable devices, computers, and industrial systems, where consistent performance and long-term reliability are paramount.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess