EN
  • EN
  • DE

MAX6722UTTGD3+T

Part No MAX6722UTTGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6722
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705884-MAX6722UTTGD3+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6722UTTGD3+T CAD Model

Description

Maxim Integrated MAX6722UTTGD3+T Microprocessor Supervisory Circuits

The MAX6722UTTGD3+T from Maxim Integrated is a highly reliable and precise microprocessor (µP) supervisory circuit designed to maintain system integrity in the event of power fluctuations or failures. This component is specifically engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against low voltage and other fault conditions that can lead to system malfunctions or data loss.

This supervisory circuit comes in a small, 6-pin SOT23 package, making it an excellent choice for space-constrained applications. It is characterized by its low power consumption and wide operating voltage range, which makes it suitable for a variety of electronic devices, including portable and battery-powered equipment.

One of the key features of the MAX6722UTTGD3+T is its ability to provide a reset signal to the µP during power-up, power-down, and brownout conditions. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold, ensuring that the µP and other system components have sufficient time to stabilize before resuming operation. This helps to prevent system errors and ensures reliable startup.

Furthermore, the MAX6722UTTGD3+T offers a manual reset input, which allows an external signal to initiate a system reset. This feature is particularly useful for implementing a user-controlled reset function or for linking to other system monitoring components that may require a coordinated reset sequence.

The device also includes a debounced manual-reset input, which eliminates the need for external components to filter out noise spikes, simplifying the design and reducing component count. The watch-dog timer is another critical feature that periodically checks if the system has locked up and, if necessary, initiates a system reset to restore normal operation.

With its wide operating temperature range of -40°C to +125°C, the MAX6722UTTGD3+T is designed to perform reliably in harsh environments, making it an ideal choice for automotive, industrial, and other applications requiring robust performance.

In summary, the Maxim Integrated MAX6722UTTGD3+T is a versatile and essential component for ensuring the stability and reliability of microprocessor-based systems, by providing critical monitoring and control of the power supply and system reset functions.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess