EN
  • EN
  • DE

LM4040BIM3-8.2

Part No LM4040BIM3-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 8.192V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199471-LM4040BIM3-8.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-8.2 CAD Model

Description

Product Overview: LM4040BIM3-8.2 Precision Voltage Reference

The LM4040BIM3-8.2 is a high-precision voltage reference component manufactured by Texas Instruments. This device offers a fixed shunt voltage reference of 8.2 volts and is widely used in various applications where a stable reference voltage is crucial, such as in analog-to-digital converters, digital-to-analog converters, and power supply monitoring.

With its impressive stability and low dynamic impedance, the LM4040BIM3-8.2 ensures consistent performance and is suitable for operation in a broad range of electronic circuits. It is designed to be easy to implement in a myriad of designs, providing a reliable reference voltage without the need for external components.

Key Features:

  • Fixed Output Voltage: 8.2V with high accuracy.
  • Package Type: SOT-23, making it suitable for space-constrained applications.
  • Temperature Coefficient: Typically 100 ppm/°C, which ensures a stable output voltage over a wide temperature range.
  • Wide Operating Current: From 60 µA to 15 mA, accommodating various loads.
  • Low Output Noise: For applications requiring low noise performance.
  • Long-Term Stability: Ensures the voltage reference does not drift significantly over time.

Applications:

The LM4040BIM3-8.2 is versatile and can be used in numerous applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics

With its robust design and high precision, the LM4040BIM3-8.2 from Texas Instruments is an ideal choice for engineers and designers looking for a reliable voltage reference that maintains accuracy and stability throughout its operation. Whether for industrial, commercial, or consumer applications, this component delivers consistent performance that enhances the overall reliability of electronic systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6863 $50.5890
75+ $1.3837 $103.7775
115+ $1.3404 $154.1460
155+ $1.2972 $201.0660
200+ $1.2540 $250.8000
270+ $1.1242 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess