The MAX6759UTLD3+T is a compact, highly precise voltage detector designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage detector is specifically engineered to monitor supply voltages and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper operation during power-up, power-down, or any occurrence of an undervoltage condition.
Key Features
- Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various applications and ensuring versatility in system design.
- Low Power Consumption: With its design focus on energy efficiency, the MAX6759UTLD3+T is suitable for battery-powered and portable devices, helping to extend operational life.
- High Accuracy: The voltage threshold accuracy is maintained across the entire operating temperature range, providing reliable performance under varying environmental conditions.
- Adjustable Reset Timeout: Designers can set the reset timeout period according to system requirements, allowing for a tailored response to undervoltage events.
- Compact Package: The device comes in a small, 6-pin SOT23 package, making it ideal for space-constrained applications.
Applications
The MAX6759UTLD3+T is suitable for a wide range of applications, including:
- Portable/Battery-Powered Devices
- Automotive Systems
- Computers and Servers
- Embedded Systems
- Industrial Controllers
Product Specifications
The MAX6759UTLD3+T has the following specifications:
- Package/Case: SOT-23-6
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Output Type: Open Drain or Push-Pull
In summary, the MAX6759UTLD3+T from Maxim Integrated is a highly reliable and accurate voltage detector, essential for maintaining system stability and performance. Its low power consumption, precision monitoring, and compact form factor make it an excellent choice for designers looking to enhance system integrity through effective voltage supervision.