EN
  • EN
  • DE

MAX6809MEUR-T

Part No MAX6809MEUR-T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX6809MEUR-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 213948-MAX6809MEUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6809MEUR-T CAD Model

Description

Maxim Integrated MAX6809MEUR-T Microprocessor Reset Circuit

The MAX6809MEUR-T from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications, ensuring that the µP resets to a known state during power failures or whenever the supply voltage drops below a predetermined threshold.

This precision voltage-monitoring device is housed in a space-saving SOT-23 package, making it an excellent choice for space-constrained applications. It's tailored to maintain system integrity by monitoring the power supply voltage and asserting a reset if it detects an out-of-tolerance condition. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, providing a stable system reset.

Key Features of the MAX6809MEUR-T

  • Precision Monitoring: The device features a factory-trimmed reset threshold suitable for monitoring 3V, 3.3V, and 5V power supplies.
  • Low Power Consumption: With its low supply current of only 1.6µA, the MAX6809MEUR-T is ideal for battery-powered equipment.
  • Reset Timeout: It offers a reset timeout period of 140ms (min), ensuring the system has ample time to stabilize after a power disturbance before resuming operation.
  • Versatile Operating Conditions: The device can operate over a wide temperature range of -40°C to +125°C, accommodating diverse environmental conditions.
  • Open-Drain Output: The reset output is an open-drain configuration, providing the flexibility to connect to different logic levels and to wire-OR multiple devices.

Applications for the MAX6809MEUR-T include portable/battery-powered devices, computers, controllers, intelligent instruments, critical µP and µC power monitoring. Its robust design ensures that your system's microprocessor is always operating under optimal power conditions, thus preserving data integrity and preventing system errors.

Overall, the MAX6809MEUR-T by Maxim Integrated is a trusted and efficient solution for system designers looking to enhance the reliability and performance of their microprocessor-based systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess