EN
  • EN
  • DE

MAX680EPA+

Part No MAX680EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV/STPUP ±10V 10mA 8-Pin PDIP N / IC REG SWTCHD CAP INV 10MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2V
Voltage Input MAX 6V
Output Voltage ±2Vin
Output Current 10mA
Frequency - Switching 8kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786880-MAX680EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX680
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX680EPA+ CAD Model

Description

Product Overview: MAX680EPA+ from Maxim Integrated

The MAX680EPA+ is a versatile and efficient charge pump voltage converter designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This integrated circuit (IC) is engineered to provide a reliable solution for applications requiring voltage conversion without the use of inductors.

With its capability to convert a positive voltage in the range of 2V to 6V to the corresponding positive and negative output voltages, the MAX680EPA+ is an ideal choice for systems that require a dual supply from a single power source. The IC can deliver output voltages of up to ±10V, making it suitable for a wide array of applications, including operational amplifier power supplies, interface power supplies, and memory programming voltages.

Key Features:

  • Dual Voltage Outputs: The MAX680EPA+ provides both positive and negative output voltages, ideal for systems that require balanced supply rails.
  • High Efficiency: This charge pump converter operates with high efficiency, which minimizes power loss and helps in extending battery life in portable devices.
  • Low Power Operation: Designed for low power consumption, the device is well-suited for battery-powered equipment, ensuring minimal drain on the power source.
  • Simple Design: The IC requires only two external capacitors for the charge pump, simplifying the design and reducing the overall bill of materials.
  • Wide Input Voltage Range: The device can operate with input voltages ranging from 2V to 6V, accommodating a variety of power sources and conditions.

Applications:

  • Portable Devices
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems
  • Interface Power Supplies
  • Memory Programming

The MAX680EPA+ is available in an 8-pin DIP package, which is easy to handle and integrate into various circuit designs. Its robust design ensures reliable performance even in challenging environments, making it a preferred choice for designers seeking a compact and efficient voltage conversion solution. Maxim Integrated's commitment to quality ensures that the MAX680EPA+ meets the stringent requirements of modern electronic systems, providing both performance and peace of mind.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess