EN
  • EN
  • DE

MAX681CPD

Part No MAX681CPD
Manufacturer Maxim Integrated
Description +5V to ±10V Voltage Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214699-MAX681CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX681CPD CAD Model

Description

Maxim Integrated MAX681CPD Charge Pump Voltage Converter

The Maxim Integrated MAX681CPD is a high-efficiency, charge pump voltage converter that provides a simple and compact solution for applications requiring voltage inversion. This versatile integrated circuit (IC) is designed to convert a positive voltage in the range of 1.5V to 5.5V to the corresponding negative voltage, making it ideal for powering devices that require a dual supply voltage from a single positive supply.

The MAX681CPD operates with a switching frequency of 10kHz to 100kHz, which is set by an external capacitor. This flexibility allows designers to optimize the converter for size, efficiency, or output ripple. The IC can deliver up to 100mA of output current, making it suitable for small to medium power applications.

One of the key features of the MAX681CPD is its low quiescent current, typically only 180µA, which is beneficial for battery-powered devices where power efficiency is critical. Additionally, the device includes thermal overload protection, ensuring reliable operation under various conditions.

The IC comes in a 14-pin plastic DIP package, which is easy to integrate into a wide range of electronic circuits. Its compact size and minimal external component requirements make it an excellent choice for space-constrained applications such as portable devices, battery-operated equipment, and small power supplies.

For design flexibility, the MAX681CPD also includes an onboard oscillator, eliminating the need for an external clock source. Its simple and elegant charge pump design does not require inductors, which reduces noise and simplifies layout. The device's built-in power MOSFETs provide high efficiency and reduce the need for external components.

In summary, the Maxim Integrated MAX681CPD is a reliable and efficient solution for generating a negative voltage from a positive input. Its ease of use, low power consumption, and small package size make it an excellent choice for designers looking to simplify their power supply design while maintaining performance and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess