EN
  • EN
  • DE

MAX685EEE+T

Part No MAX685EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST INV ADJ 0.44A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -1.27V, 2.7V
Maximum Output Voltage 24V, -9V
Output Current 440mA (Switch)
Frequency - Switching 220kHz, 400kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 109611-MAX685EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX685EEE+T CAD Model

Description

Maxim Integrated MAX685EEE+T Power Management IC

The MAX685EEE+T from Maxim Integrated is a versatile, high-efficiency, power-management integrated circuit (IC) designed to cater to a wide range of applications. This compact, multi-functional device is particularly suitable for portable and battery-powered devices where power efficiency and space constraints are of paramount importance.

The MAX685EEE+T combines a synchronous step-up DC-DC converter with a linear regulator to provide a dual-output power supply from a single input. The step-up converter is capable of delivering a fixed or adjustable output voltage, which makes it incredibly flexible for different design requirements. The linear regulator provides a second, lower voltage, which is often used for powering sensitive analog or digital circuits that require a stable power supply.

One of the key features of the MAX685EEE+T is its high efficiency, which helps to extend battery life in portable devices. The IC achieves this through its low quiescent current and the use of synchronous rectification in the step-up converter, which reduces power losses during conversion. Additionally, the device supports a wide input voltage range, making it suitable for applications that experience varying input conditions.

The MAX685EEE+T also offers a multitude of protective features to ensure the longevity and reliability of the end product. These include overvoltage protection, thermal shutdown, and a low-battery detector that can signal when the battery voltage falls below a critical threshold. The device is also fully specified over the -40°C to +85°C extended temperature range, ensuring performance in harsh environments.

Packaged in a compact 16-pin QSOP, the MAX685EEE+T minimizes the footprint on the PCB, allowing for a more streamlined and space-efficient design. It is available in tape and reel format, denoted by the "+T" suffix, which facilitates automated manufacturing processes, making it an ideal choice for mass production.

In summary, the Maxim Integrated MAX685EEE+T is a high-efficiency power management solution that combines functionality with reliability, designed to meet the stringent requirements of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3648 $53.4592
10+ $10.9660 $109.6600
15+ $10.6233 $159.3495
20+ $10.2806 $205.6120
26+ $9.9380 $258.3880
34+ $8.9099 $302.9366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,713 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess