EN
  • EN
  • DE

MAX687CUA

Part No MAX687CUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Current - Quiescent (Iq) 250 µA
Control Features Current Limit, Enable, Power Fail
Protection Features Over Current
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925607-MAX687CUA
Ultra Librarian 3D Model Ultra Librarian MAX687CUA CAD Model

Description

The Maxim Integrated MAX687CUA is a precision voltage reference integrated circuit designed to offer both high accuracy and low power consumption. This device is an excellent choice for a wide range of applications, including data acquisition systems, analog-to-digital converters, and battery-powered equipment, where stable and accurate reference voltage is crucial.

Key Features:

  • Precision Voltage: The MAX687CUA provides a highly stable and precise output voltage, ensuring reliable performance in critical applications.
  • Low Power Consumption: With its design focused on energy efficiency, this voltage reference IC is ideal for portable and battery-operated devices, helping to extend battery life.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in various environments and conditions.
  • Small Package: The compact 8-pin µMAX package allows for a minimal footprint on the circuit board, which is beneficial for space-constrained applications.

Technical Specifications:

  • Output Voltage: The device provides a fixed output voltage that is highly accurate and stable over time and temperature variations.
  • Temperature Coefficient: It boasts a low temperature coefficient, contributing to its high precision across different operating temperatures.
  • Supply Voltage Range: The MAX687CUA operates over a wide supply voltage range, accommodating varying input conditions and system requirements.
  • Load Regulation: The IC maintains a constant output voltage even with changes in load, which is crucial for maintaining system stability.

Applications:

The MAX687CUA is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • High-resolution analog-to-digital conversion
  • Industrial control systems
  • Portable and battery-operated devices

In summary, the Maxim Integrated MAX687CUA is a high-performance voltage reference IC that offers a combination of precision, reliability, and efficiency, making it an excellent choice for designers looking for a stable reference source in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess