EN
  • EN
  • DE

MAX6889ETJ+ITAE

Part No MAX6889ETJ+ITAE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214023-MAX6889ETJ+ITAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6889ETJ+ITAE CAD Model

Description

Product Overview: MAX6889ETJ+ITAE from Maxim Integrated

The MAX6889ETJ+ITAE is a high-performance, versatile power-supply sequencer and monitor from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Designed to enhance the reliability and efficiency of complex electronic systems, this device is an essential component for managing multiple power rails in a variety of applications, including servers, data storage, networking equipment, and industrial systems.

Key Features

  • Multi-Channel Sequencing: The MAX6889ETJ+ITAE offers precise sequencing control for up to four or more power supplies, ensuring that each voltage rail is activated or deactivated in the correct order. This is crucial for systems that require a specific power-up or power-down sequence to prevent damage or ensure proper operation.
  • Voltage Monitoring: This product includes accurate monitoring capabilities for overvoltage and undervoltage conditions, providing real-time protection for sensitive electronic components. It helps to maintain system stability and prevent potential failures caused by irregular power supply levels.
  • Programmable Delays and Sequences: Users can configure the sequence timing and delay intervals between power rails through external resistors or via a serial interface, offering flexibility to meet the specific needs of various applications.
  • Compact Package: The MAX6889ETJ+ITAE is available in a space-saving 32-pin thin QFN (5mm x 5mm) package, making it suitable for designs where board space is at a premium.
  • Extended Temperature Range: This device operates over an extended industrial temperature range, ensuring reliable performance in environments subject to temperature extremes.

Applications

The versatile functionality of the MAX6889ETJ+ITAE makes it an ideal choice for managing power supplies in complex electronic systems. Its precise sequencing and monitoring capabilities are particularly beneficial in:

  • Server and Data Center Infrastructure
  • Networking and Telecommunications Equipment
  • Storage Systems
  • Industrial Control Systems

With its robust feature set and compact design, the MAX6889ETJ+ITAE from Maxim Integrated is a powerful solution for ensuring the stability and integrity of multi-rail power systems in demanding applications.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.4499 $106.8998
3+ $43.8565 $131.5695
5+ $42.4867 $212.4335
6+ $41.1157 $246.6942
8+ $39.7447 $317.9576
10+ $35.6341 $356.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess