The MAX6889ETJ+ is a high-performance, multi-output power-supply sequencer and monitor designed by Maxim Integrated. This precision device is engineered to manage power systems with multiple supplies, ensuring that voltage rails are brought up and down in a safe and controlled sequence. It is an ideal solution for complex electronic systems that require a specific power-up and power-down order to prevent damage to sensitive components and to ensure reliable operation.
Key Features
- Multiple Outputs: The device can sequence and monitor up to four power supplies simultaneously.
- Voltage Monitoring: Accurate monitoring of the output voltages ensures that each power rail is functioning within its specified range before enabling subsequent rails.
- Programmable Sequence Timing: Users can program the sequence timing to match specific system requirements through external resistors or through a serial interface.
- Adjustable Overvoltage and Undervoltage Thresholds: These thresholds can be set to protect against conditions that could potentially harm the system.
- Power-Good Outputs: The MAX6889ETJ+ provides power-good outputs for each monitored supply to signal other system components that the power is stable and within the acceptable range.
- Compact Package: Housed in a compact 32-pin TQFN package, this device saves valuable board space in dense system designs.
Applications
The MAX6889ETJ+ is versatile and can be used in a variety of applications, including:
- Servers and data storage systems
- Telecommunications equipment
- Networking hardware
- Industrial control systems
- Medical devices
Technical Specifications
Parameter
Value
Package/Case
32-TQFN-EP
Operating Temperature Range
-40°C to +85°C
Supply Voltage
2.7V to 5.5V
Monitoring Inputs
4
For detailed technical specifications, application notes, and additional resources, please refer to the official datasheet and product documentation provided by Maxim Integrated.