EN
  • EN
  • DE

MAX688CUA-T

Part No MAX688CUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA to 250μA
Control Features Current Limit, Enable, Power Fail
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.04V @ 200mA
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 041412-MAX688CUA-T
Ultra Librarian 3D Model Ultra Librarian MAX688CUA-T CAD Model

Description

Maxim Integrated Product Overview: MAX688CUA-T

The MAX688CUA-T is a high-performance, compact power-management integrated circuit (PMIC) from Maxim Integrated, designed to provide a reliable and efficient power supply solution for a wide range of applications. This versatile chip comes in a small 8-pin µMAX package, making it ideal for space-constrained designs where power efficiency and size are critical considerations.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable operation for sensitive electronic components. It can handle an input voltage range from 4.5V to 11V, providing a great deal of flexibility for various power supply configurations.
  • Adjustable Output: With an adjustable output voltage range from 1.25V to the input voltage minus 1V, the MAX688CUA-T can cater to the needs of different circuit designs and power requirements.
  • High Efficiency: Designed for high efficiency, the PMIC minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications where extending the battery life is of utmost importance.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the overall durability and safety of the power management system.
  • Soft-Start Feature: The soft-start capability reduces inrush current during startup, which helps to prevent voltage spikes that could potentially harm other components in the circuit.

Applications

The MAX688CUA-T is suitable for a diverse array of electronic devices and systems. It is particularly well-suited for portable devices, telecommunications equipment, and any application requiring efficient voltage conversion and regulation. Its robust feature set ensures that it can be integrated into complex systems while maintaining power integrity and performance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX688CUA-T is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring reliable operation even under challenging conditions. Whether for consumer electronics or industrial applications, the MAX688CUA-T from Maxim Integrated stands as a top choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2095 $57.7710
44+ $2.6336 $115.8784
68+ $2.5512 $173.4816
94+ $2.4689 $232.0766
121+ $2.3866 $288.7786
162+ $2.1398 $346.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess