EN
  • EN
  • DE

MAX688ESA

Part No MAX688ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.04V @ 200mA (Typ)
Current - Output 1A
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 250 µA
Control Features Current Limit, Enable, Power Fail
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 89 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632029-MAX688ESA
Ultra Librarian 3D Model Ultra Librarian MAX688ESA CAD Model

Description

The MAX688ESA is a highly efficient, low-dropout linear voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This regulator is capable of delivering a continuous output current of up to 500mA with a dropout voltage of just 400mV at full load, making it an excellent choice for battery-powered devices where maximizing battery life is crucial.

Key Features

  • Output Voltage: The MAX688ESA provides a fixed output voltage, which is factory preset to meet the specific needs of the application.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can continue to provide a stable output even when the supply voltage is close to the output voltage, making it ideal for low-voltage operations.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the regulator and the connected load in case of a fault condition.
  • Package: The MAX688ESA comes in a compact 8-pin SOIC package, suitable for space-constrained applications.

Applications

The MAX688ESA is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Mobile communications
  • Linear power supplies

Why Choose MAX688ESA?

Maxim Integrated's MAX688ESA stands out for its high efficiency, precision, and reliability. It is designed to meet the stringent requirements of modern electronic devices that demand stable power supply under varying conditions. The inclusion of protection features ensures long-term durability and safety for both the regulator and the devices it powers. Whether you are designing a new product or seeking to improve an existing one, the MAX688ESA offers a robust power management solution.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess