EN
  • EN
  • DE

MAX5003EEE+T

Part No MAX5003EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.75 V to 18.75 V
Frequency - Switching 50kHz to 300kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, On Time Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 122138-MAX5003EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5003EEE+T CAD Model

Description

The MAX5003EEE+T from Maxim Integrated is a cutting-edge, high-efficiency, step-down controller designed to meet the rigorous demands of power regulation in a wide range of electronic devices. This compact and versatile controller is perfect for applications requiring a small footprint without compromising on performance and reliability.

Key Features

  • Wide Input Voltage Range: The MAX5003EEE+T operates with an input voltage range from 4.5V to 13.2V, making it suitable for a variety of power sources, including standard 5V and 12V rails.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, which is particularly useful for custom applications.
  • High Efficiency: With its advanced design, this controller ensures high efficiency, which is crucial for reducing power loss and heat generation in sensitive electronic circuits.
  • Compact Package: Encased in a 16-pin QSOP package, the MAX5003EEE+T saves valuable board space and is ideal for dense circuit designs.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against overheating and potential damage to the controller and the system it powers.

Applications

The versatility of the MAX5003EEE+T makes it an excellent choice for a range of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Portable electronics
  • Computing peripherals
  • Industrial controls

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5003EEE+T is no exception. It is designed to deliver consistent performance, ensuring that electronic devices function smoothly and efficiently. With features such as frequency synchronization, soft-start capability, and a robust power-saving mode, this step-down controller is an ideal solution for designers looking to optimize power management in their next project.

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess