EN
  • EN
  • DE

MAX691A

Part No MAX691A
Manufacturer Maxim Integrated
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214734-MAX691A
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691A CAD Model

Description

Product Overview: MAX691A from Maxim Integrated

The MAX691A is a highly integrated microprocessor (µP) supervisory circuit designed by Maxim Integrated to provide a robust set of features for monitoring and controlling the power supply and operation of µP systems. This advanced circuit is engineered to enhance system reliability and reduce the complexity of managing power supplies in electronic devices.

Key Features

  • Power-Supply Monitoring: The MAX691A ensures that the system's power supply remains within acceptable voltage levels, providing a precision voltage monitor with a 4.65V threshold.
  • Microprocessor Reset: It generates a reset signal whenever the VCC supply voltage falls below the reset threshold, ensuring the µP starts in a known state. The reset signal remains asserted for a minimum of 200ms after VCC rises above the reset threshold, allowing the power supply and µP to stabilize.
  • Watchdog Timer: A watchdog timer is built-in to monitor the µP's activity. If the µP does not provide a regular pulsing signal, the MAX691A will assert a system reset, helping to recover from a software lock-up or malfunction.
  • Battery Backup Switching: The device includes an automatic switch to a backup battery when the primary VCC supply fails, ensuring uninterrupted operation and data retention for critical applications.
  • Power Fail Warning: The MAX691A provides an early warning signal for impending power failure, allowing the system to execute shutdown procedures and save data before the power is lost.
  • Chip Enable Gating: This feature gates the chip enable signals of static RAM, preventing erroneous writing during power-up, power-down, and reset conditions.

Applications

The MAX691A is suitable for a wide range of applications where reliable power supply monitoring and µP system control are essential. This includes but is not limited to:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Devices

Conclusion

The MAX691A from Maxim Integrated is an essential component for designers looking to ensure the stability and integrity of their µP systems. With its comprehensive suite of supervisory functions, the MAX691A offers a compact, reliable solution for managing system power and preventing data loss due to power supply irregularities or system errors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess