EN
  • EN
  • DE

MAX691CPA

Part No MAX691CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706161-MAX691CPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX691CPA CAD Model

Description

The MAX691CPA from Maxim Integrated is a highly integrated microprocessor supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low-cost solution by combining multiple functions in a single package.

Key Features:

  • Power Supply Monitoring: The MAX691CPA ensures that the system's power supply remains within acceptable limits, providing a reset output during power-up, power-down, and brownout conditions.
  • Microprocessor Reset: It generates a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring the microprocessor restarts correctly during power failures.
  • Battery Backup Switching: This device includes a battery backup circuit that automatically switches to a backup battery when the main power supply fails, ensuring uninterrupted operation.
  • Memory Write Protection: During power loss, the MAX691CPA protects against erroneous writes to memory by providing a write protect signal for use with static RAM, EEPROM, or other memory.
  • Low Power Consumption: Designed for energy-efficient operation, it helps to reduce power usage and extend battery life in portable applications.
  • Watchdog Timer: The integrated watchdog timer ensures that the microprocessor does not get stuck in an erroneous state by forcing a system reset if the microprocessor fails to strobe within a preset time frame.

Applications:

The MAX691CPA is suitable for a wide range of applications where reliable system operation is critical. It is commonly used in microprocessor systems, computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment.

Package and Availability:

Enclosed in an 8-pin DIP package, the MAX691CPA is readily available and can be easily integrated into existing and new designs. Maxim Integrated provides comprehensive technical support and datasheets to facilitate design and development.

With its robust feature set and reliable performance, the MAX691CPA is an excellent choice for designers looking to enhance system integrity and ensure stable operation in their digital systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess